Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215851272E3

Description
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 85mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 85mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215851272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215851272E3-ND
Aluminum Electrolytic Capacitors MAL215851272E3-ND
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 85mOhm @ 100Hz 5000 Hrs @ 105°C

2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 85mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
2700 50V 22X35Mm 105 5000H Vishay - 22M7036 - Newark, An Avnet Company
Chicago, IL, United States
2700 50V 22X35Mm 105 5000H Vishay
22M7036
2700 50V 22X35Mm 105 5000H Vishay 22M7036
2700 50V 22x35mm 105 5000h

2700 50V 22x35mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215851272E3-ND 22M7036
Product Name Aluminum Electrolytic Capacitors 2700 50V 22X35Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details