Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215836153E3

Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 45mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 45mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215836153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215836153E3-ND
Aluminum Electrolytic Capacitors MAL215836153E3-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 45mOhm @ 100Hz 5000 Hrs @ 105°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 45mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
15000UF 25V Capacitor
58-MAL215836153E3
15000UF 25V Capacitor 58-MAL215836153E3
CAP ALUM 15000UF 20% 25V SNAP Product overview: MAL215836153E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215836153E3 can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 25V SNAP Product overview: MAL215836153E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215836153E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL215836153E3 - 1211763-MAL215836153E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215836153E3
1211763-MAL215836153E3
Aluminum Capacitors - MAL215836153E3 1211763-MAL215836153E3
Manufacturer: Vishay BC Components Win Source Part Number: 1211763-MAL215836153 E3 Packaging: Bulk Mounting Style: Through Hole Applications: General Purpose Capacitance: 15000μF Tolerance: ±20% Voltage - Rated: 25V Lead Spacing: 0.394" (10.00mm) Impedance: 39 mOhms ESR (Equivalent Series Resistance): 45mOhm at 100Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In Height - Seated (Maximum): 1.654" (42.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Parts Dimension: 1.181" Dia (30.00mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 4.66A at 100Hz

Manufacturer: Vishay BC Components
Win Source Part Number: 1211763-MAL215836153E3
Packaging: Bulk
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 15000μF
Tolerance: ±20%
Voltage - Rated: 25V
Lead Spacing: 0.394" (10.00mm)
Impedance: 39 mOhms
ESR (Equivalent Series Resistance): 45mOhm at 100Hz
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial, Can - Snap-In
Height - Seated (Maximum): 1.654" (42.00mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Parts Dimension: 1.181" Dia (30.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 4.66A at 100Hz

Buy Now
Capacitors - Aluminum Electrolytic Capacitors - MAL215836153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215836153E3
Capacitors - Aluminum Electrolytic Capacitors MAL215836153E3
CAP ALUM 15000UF 20% 25V SNAP

CAP ALUM 15000UF 20% 25V SNAP

Supplier's Site
15000 25V 30X40Mm 105 5000H Vishay - 22M6997 - Newark, An Avnet Company
Chicago, IL, United States
15000 25V 30X40Mm 105 5000H Vishay
22M6997
15000 25V 30X40Mm 105 5000H Vishay 22M6997
15000 25V 30x40mm 105 5000h

15000 25V 30x40mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215836153E3-ND 58-MAL215836153E3 1211763-MAL215836153E3 MAL215836153E3 22M6997
Product Name Aluminum Electrolytic Capacitors 15000UF 25V Capacitor Aluminum Capacitors - MAL215836153E3 Capacitors - Aluminum Electrolytic Capacitors 15000 25V 30X40Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers