Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215821272E3

Description
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 91mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 91mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215821272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215821272E3-ND
Aluminum Electrolytic Capacitors MAL215821272E3-ND
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 91mOhm @ 100Hz 5000 Hrs @ 105°C

2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 91mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
2700 50V 25X30Mm 105 5000H Vishay - 22M6962 - Newark, An Avnet Company
Chicago, IL, United States
2700 50V 25X30Mm 105 5000H Vishay
22M6962
2700 50V 25X30Mm 105 5000H Vishay 22M6962
2700 50V 25x30mm 105 5000h

2700 50V 25x30mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215821272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215821272E3
Capacitors - Aluminum Electrolytic Capacitors MAL215821272E3
CAP ALUM 2700UF 20% 50V SNAP

CAP ALUM 2700UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215821272E3-ND 22M6962 MAL215821272E3
Product Name Aluminum Electrolytic Capacitors 2700 50V 25X30Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details