Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215819561E3

Description
560µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 461mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 461mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215819561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215819561E3-ND
Aluminum Electrolytic Capacitors MAL215819561E3-ND
560µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 461mOhm @ 100Hz 5000 Hrs @ 105°C

560µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 461mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
560 100V 22X25Mm 105 5000H Vishay - 22M6960 - Newark, An Avnet Company
Chicago, IL, United States
560 100V 22X25Mm 105 5000H Vishay
22M6960
560 100V 22X25Mm 105 5000H Vishay 22M6960
560 100V 22x25mm 105 5000h

560 100V 22x25mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215819561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215819561E3
Capacitors - Aluminum Electrolytic Capacitors MAL215819561E3
CAP ALUM 560UF 20% 100V SNAP

CAP ALUM 560UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215819561E3-ND 22M6960 MAL215819561E3
Product Name Aluminum Electrolytic Capacitors 560 100V 22X25Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details