Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215779391E3

Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 470mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 470mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215779391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215779391E3-ND
Aluminum Electrolytic Capacitors MAL215779391E3-ND
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 470mOhm @ 100Hz 5000 Hrs @ 85°C

390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 470mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215779391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215779391E3
Capacitors - Aluminum Electrolytic Capacitors MAL215779391E3
CAP ALUM 390UF 20% 500V SNAP

CAP ALUM 390UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL215779391E3-ND MAL215779391E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details