Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215779101E3

Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.67Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.67Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215779101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215779101E3-ND
Aluminum Electrolytic Capacitors MAL215779101E3-ND
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.67Ohm @ 100Hz 5000 Hrs @ 85°C

100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.67Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215779101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215779101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215779101E3
CAP ALUM 100UF 20% 500V SNAP

CAP ALUM 100UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL215779101E3-ND MAL215779101E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers