Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215777689E3

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.8Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.8Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215777689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215777689E3-ND
Aluminum Electrolytic Capacitors MAL215777689E3-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.8Ohm @ 100Hz 5000 Hrs @ 85°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.8Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
68 450V 22X30Mm 85 5000H Vishay - 22M6920 - Newark, An Avnet Company
Chicago, IL, United States
68 450V 22X30Mm 85 5000H Vishay
22M6920
68 450V 22X30Mm 85 5000H Vishay 22M6920
68 450V 22x30mm 85 5000h

68 450V 22x30mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215777689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215777689E3
Capacitors - Aluminum Electrolytic Capacitors MAL215777689E3
CAP ALUM 68UF 20% 450V SNAP

CAP ALUM 68UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215777689E3-ND 22M6920 MAL215777689E3
Product Name Aluminum Electrolytic Capacitors 68 450V 22X30Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details