Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215777569E3

Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.3Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.3Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215777569E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215777569E3-ND
Aluminum Electrolytic Capacitors MAL215777569E3-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.3Ohm @ 100Hz 5000 Hrs @ 85°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.3Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
56 450V 22X25Mm 85 5000H Vishay - 22M6918 - Newark, An Avnet Company
Chicago, IL, United States
56 450V 22X25Mm 85 5000H Vishay
22M6918
56 450V 22X25Mm 85 5000H Vishay 22M6918
56 450V 22x25mm 85 5000h

56 450V 22x25mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215777569E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215777569E3
Capacitors - Aluminum Electrolytic Capacitors MAL215777569E3
CAP ALUM 56UF 20% 450V SNAP

CAP ALUM 56UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215777569E3-ND 22M6918 MAL215777569E3
Product Name Aluminum Electrolytic Capacitors 56 450V 22X25Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers