470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 505mOhm @ 100Hz 5000 Hrs @ 85°C
CAP ALUM 470UF 20% 400V SNAP
470 400V 35x40mm 85 5000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL215776471E3-ND | MAL215776471E3 | 22M6906 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 470 400V 35X40Mm 85 5000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |