Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215773221E3

Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.08Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.08Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215773221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215773221E3-ND
Aluminum Electrolytic Capacitors MAL215773221E3-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.08Ohm @ 100Hz 5000 Hrs @ 85°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.08Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
220 250V 22X30Mm 85 5000H Vishay - 22M6891 - Newark, An Avnet Company
Chicago, IL, United States
220 250V 22X30Mm 85 5000H Vishay
22M6891
220 250V 22X30Mm 85 5000H Vishay 22M6891
220 250V 22x30mm 85 5000h

220 250V 22x30mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215773221E3-ND 22M6891
Product Name Aluminum Electrolytic Capacitors 220 250V 22X30Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details