Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215766271E3

Description
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 860mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 860mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215766271E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215766271E3-ND
Aluminum Electrolytic Capacitors MAL215766271E3-ND
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 860mOhm @ 100Hz 5000 Hrs @ 85°C

270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 860mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
270 400V 25X45Mm 85 5000H Vishay - 97C4615 - Newark, An Avnet Company
Chicago, IL, United States
270 400V 25X45Mm 85 5000H Vishay
97C4615
270 400V 25X45Mm 85 5000H Vishay 97C4615
270 400V 25x45mm 85 5000h

270 400V 25x45mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215766271E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215766271E3
Capacitors - Aluminum Electrolytic Capacitors MAL215766271E3
CAP ALUM 270UF 20% 400V SNAP

CAP ALUM 270UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215766271E3-ND 97C4615 MAL215766271E3
Product Name Aluminum Electrolytic Capacitors 270 400V 25X45Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details