Vishay Precision Group Aluminum Electrolytic Capacitors MAL215759479E3

Description
47µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3.54Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3.54Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4713PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4713PHBK-ND
Aluminum Electrolytic Capacitors 4713PHBK-ND
47µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3.54Ohm @ 100Hz 3000 Hrs @ 85°C

47µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3.54Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215759479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215759479E3
Capacitors - Aluminum Electrolytic Capacitors MAL215759479E3
CAP ALUM 47UF 20% 500V SNAP

CAP ALUM 47UF 20% 500V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 47 F, 20%, 500 V, 22 Mm, 2.834 Ohm Rohs Compliant Vishay - 72Y1088 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 47 F, 20%, 500 V, 22 Mm, 2.834 Ohm Rohs Compliant Vishay
72Y1088
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 47 F, 20%, 500 V, 22 Mm, 2.834 Ohm Rohs Compliant Vishay 72Y1088
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 47 F, 20%, 500 V, 22 mm, 2.834 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 47 F, 20%, 500 V, 22 mm, 2.834 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4713PHBK-ND MAL215759479E3 72Y1088
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 47 F, 20%, 500 V, 22 Mm, 2.834 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details