Vishay Precision Group Aluminum Electrolytic Capacitors MAL215759471E3

Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4711PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4711PHBK-ND
Aluminum Electrolytic Capacitors 4711PHBK-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 85°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 400mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215759471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215759471E3
Capacitors - Aluminum Electrolytic Capacitors MAL215759471E3
CAP ALUM 470UF 20% 500V SNAP

CAP ALUM 470UF 20% 500V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 470 F, 20%, 500 V, 35 Mm, 0.316 Ohm Rohs Compliant Vishay - 51Y4972 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 470 F, 20%, 500 V, 35 Mm, 0.316 Ohm Rohs Compliant Vishay
51Y4972
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 470 F, 20%, 500 V, 35 Mm, 0.316 Ohm Rohs Compliant Vishay 51Y4972
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 470 F, 20%, 500 V, 35 mm, 0.316 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 470 F, 20%, 500 V, 35 mm, 0.316 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4711PHBK-ND MAL215759471E3 51Y4972
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 470 F, 20%, 500 V, 35 Mm, 0.316 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers