Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215757681E3

Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215757681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215757681E3-ND
Aluminum Electrolytic Capacitors MAL215757681E3-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm @ 100Hz 5000 Hrs @ 85°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 680 F, 20%, 450 V, 35 Mm, 0.15 Ohm Rohs Compliant Vishay - 44W8471 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 680 F, 20%, 450 V, 35 Mm, 0.15 Ohm Rohs Compliant Vishay
44W8471
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 680 F, 20%, 450 V, 35 Mm, 0.15 Ohm Rohs Compliant Vishay 44W8471
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 680 F, 20%, 450 V, 35 mm, 0.15 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 680 F, 20%, 450 V, 35 mm, 0.15 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 680Uf, 450V, Snap-In; Capacitance Vishay - 20M6529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 450V, Snap-In; Capacitance Vishay
20M6529
Cap, Alu Elec, 680Uf, 450V, Snap-In; Capacitance Vishay 20M6529
CAP, ALU ELEC, 680UF, 450V, SNAP-IN; Capacitance:680µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 450V, SNAP-IN; Capacitance:680µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215757681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215757681E3
Capacitors - Aluminum Electrolytic Capacitors MAL215757681E3
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL215757681E3-ND 44W8471 20M6529 MAL215757681E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 680 F, 20%, 450 V, 35 Mm, 0.15 Ohm Rohs Compliant Vishay Cap, Alu Elec, 680Uf, 450V, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details