Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215756689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.8Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.8Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215756689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215756689E3-ND
Aluminum Electrolytic Capacitors MAL215756689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.8Ohm @ 100Hz 5000 Hrs @ 85°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.8Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215756689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215756689E3
Capacitors - Aluminum Electrolytic Capacitors MAL215756689E3
CAP ALUM 68UF 20% 400V SNAP

CAP ALUM 68UF 20% 400V SNAP

Supplier's Site
68 400V 22X25Mm 85 5000H Vishay - 97C4597 - Newark, An Avnet Company
Chicago, IL, United States
68 400V 22X25Mm 85 5000H Vishay
97C4597
68 400V 22X25Mm 85 5000H Vishay 97C4597
68 400V 22x25mm 85 5000h

68 400V 22x25mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215756689E3-ND MAL215756689E3 97C4597
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68 400V 22X25Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details