Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215756101E3

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.125Ohm 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.125Ohm 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4352PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4352PHBK-ND
Aluminum Electrolytic Capacitors 4352PHBK-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.125Ohm 5000 Hrs @ 85°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.125Ohm 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay - 18C4774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay
18C4774
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay 18C4774
CAPACITOR ALUM ELEC, 100UF, 400V; Capacitance:100µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI Series; Product Diameter:22mm; Product Height:30mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 400V; Capacitance:100µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI Series; Product Diameter:22mm; Product Height:30mmRoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 400 V, 22 Mm, 0.93 Ohm Rohs Compliant Vishay - 98K6890 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 400 V, 22 Mm, 0.93 Ohm Rohs Compliant Vishay
98K6890
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 400 V, 22 Mm, 0.93 Ohm Rohs Compliant Vishay 98K6890
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 100 F, 20%, 400 V, 22 mm, 0.93 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 100 F, 20%, 400 V, 22 mm, 0.93 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215756101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215756101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215756101E3
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4352PHBK-ND 18C4774 98K6890 MAL215756101E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 400 V, 22 Mm, 0.93 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details