Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215742681E3

Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215742681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215742681E3-ND
Aluminum Electrolytic Capacitors MAL215742681E3-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 85°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215742681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215742681E3
Capacitors - Aluminum Electrolytic Capacitors MAL215742681E3
CAP ALUM 680UF 20% 200V SNAP

CAP ALUM 680UF 20% 200V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 680 F, 20%, 200 V, 25 Mm, 0.17 Ohm Rohs Compliant Vishay - 98K6879 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 680 F, 20%, 200 V, 25 Mm, 0.17 Ohm Rohs Compliant Vishay
98K6879
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 680 F, 20%, 200 V, 25 Mm, 0.17 Ohm Rohs Compliant Vishay 98K6879
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 680 F, 20%, 200 V, 25 mm, 0.17 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 680 F, 20%, 200 V, 25 mm, 0.17 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215742681E3-ND MAL215742681E3 98K6879
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 680 F, 20%, 200 V, 25 Mm, 0.17 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details