Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215739101E3

Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.375Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.375Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215739101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215739101E3-ND
Aluminum Electrolytic Capacitors MAL215739101E3-ND
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.375Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.375Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 500 V, 30 Mm, 1.375 Ohm Vishay - 51Y4570 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 500 V, 30 Mm, 1.375 Ohm Vishay
51Y4570
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 500 V, 30 Mm, 1.375 Ohm Vishay 51Y4570
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 100 F, 20%, 500 V, 30 mm, 1.375 ohm

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 100 F, 20%, 500 V, 30 mm, 1.375 ohm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215739101E3-ND 51Y4570
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 500 V, 30 Mm, 1.375 Ohm Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1713249 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details