Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215737271E3

Description
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 770mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 770mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4683PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4683PHBK-ND
Aluminum Electrolytic Capacitors 4683PHBK-ND
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 770mOhm @ 100Hz 3000 Hrs @ 85°C

270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 770mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215737271E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215737271E3
Capacitors - Aluminum Electrolytic Capacitors MAL215737271E3
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site
270 450V 30X45Mm 85 5000H Vishay - 97C4563 - Newark, An Avnet Company
Chicago, IL, United States
270 450V 30X45Mm 85 5000H Vishay
97C4563
270 450V 30X45Mm 85 5000H Vishay 97C4563
270 450V 30x45mm 85 5000h

270 450V 30x45mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4683PHBK-ND MAL215737271E3 97C4563
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 270 450V 30X45Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details