470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm 5000 Hrs @ 85°C
Win Source Part Number: 1081326-MAL215733471
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 157 PUM-SI
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 100
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 320 mOhms
ESR (Equivalent Series Resistance): 280mOhm
Lifetime @ Temp.: 5000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
Alternative Parts (Cross-Reference): SLP471M200C5P3; ECO-S2DB471BA; EET-UQ2V471DA; SLPX471M250A7P3; SLP471M160A3P3; ECE-S2GP471EX;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4346PHBK
Ripple Current @ High Frequency: 2.618 A @ 10 kHz
CAP ALUM 470UF 20% 250V SNAP Product overview: MAL215733471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215733471E3 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 470 F, 20%, 250 V, 25 mm, 0.18 ohm RoHS Compliant: Yes
CAP ALUM 470UF 20% 250V SNAP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4346PHBK-ND | 1081326-MAL215733471E3 | 58-MAL215733471E3 | 98K6876 | MAL215733471E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 470UF 250V Capacitor | Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 470 F, 20%, 250 V, 25 Mm, 0.18 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |