Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215727391E3

Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 500mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 500mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215727391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215727391E3-ND
Aluminum Electrolytic Capacitors MAL215727391E3-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 500mOhm @ 100Hz 5000 Hrs @ 85°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 500mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215727391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215727391E3
Capacitors - Aluminum Electrolytic Capacitors MAL215727391E3
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site
390 450V 35X45Mm 85 5000H Vishay - 22M6877 - Newark, An Avnet Company
Chicago, IL, United States
390 450V 35X45Mm 85 5000H Vishay
22M6877
390 450V 35X45Mm 85 5000H Vishay 22M6877
390 450V 35x45mm 85 5000h

390 450V 35x45mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215727391E3-ND MAL215727391E3 22M6877
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 390 450V 35X45Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details