Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215723561E3

Description
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 425mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 425mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215723561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215723561E3-ND
Aluminum Electrolytic Capacitors MAL215723561E3-ND
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 425mOhm @ 100Hz 5000 Hrs @ 85°C

560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 425mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
560 250V 25X40Mm 85 5000H Vishay - 22M6867 - Newark, An Avnet Company
Chicago, IL, United States
560 250V 25X40Mm 85 5000H Vishay
22M6867
560 250V 25X40Mm 85 5000H Vishay 22M6867
560 250V 25x40mm 85 5000h

560 250V 25x40mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215723561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215723561E3
Capacitors - Aluminum Electrolytic Capacitors MAL215723561E3
CAP ALUM 560UF 20% 250V SNAP

CAP ALUM 560UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215723561E3-ND 22M6867 MAL215723561E3
Product Name Aluminum Electrolytic Capacitors 560 250V 25X40Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details