Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215678822E3

Description
8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 46mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 46mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215678822E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215678822E3-ND
Aluminum Electrolytic Capacitors MAL215678822E3-ND
8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 46mOhm @ 100Hz 5000 Hrs @ 85°C

8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 46mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215678822E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215678822E3
Capacitors - Aluminum Electrolytic Capacitors MAL215678822E3
CAP ALUM 8200UF 20% 63V SNAP

CAP ALUM 8200UF 20% 63V SNAP

Supplier's Site
8200 63V 30X50Mm 85 5000H Vishay - 22M6844 - Newark, An Avnet Company
Chicago, IL, United States
8200 63V 30X50Mm 85 5000H Vishay
22M6844
8200 63V 30X50Mm 85 5000H Vishay 22M6844
8200 63V 30x50mm 85 5000h

8200 63V 30x50mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215678822E3-ND MAL215678822E3 22M6844
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 8200 63V 30X50Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details