Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215668392E3

Description
3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215668392E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215668392E3-ND
Aluminum Electrolytic Capacitors MAL215668392E3-ND
3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 85°C

3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215668392E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215668392E3
Capacitors - Aluminum Electrolytic Capacitors MAL215668392E3
CAP ALUM 3900UF 20% 63V SNAP

CAP ALUM 3900UF 20% 63V SNAP

Supplier's Site
3900 63V 25X40Mm 85 5000H Vishay - 22M6830 - Newark, An Avnet Company
Chicago, IL, United States
3900 63V 25X40Mm 85 5000H Vishay
22M6830
3900 63V 25X40Mm 85 5000H Vishay 22M6830
3900 63V 25x40mm 85 5000h

3900 63V 25x40mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215668392E3-ND MAL215668392E3 22M6830
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3900 63V 25X40Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details