Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215667332E3

Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 74mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 74mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215667332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215667332E3-ND
Aluminum Electrolytic Capacitors MAL215667332E3-ND
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 74mOhm @ 100Hz 5000 Hrs @ 85°C

3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 74mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
3300 40V 22X30Mm 85 5000H Vishay - 22M6825 - Newark, An Avnet Company
Chicago, IL, United States
3300 40V 22X30Mm 85 5000H Vishay
22M6825
3300 40V 22X30Mm 85 5000H Vishay 22M6825
3300 40V 22x30mm 85 5000h

3300 40V 22x30mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215667332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215667332E3
Capacitors - Aluminum Electrolytic Capacitors MAL215667332E3
CAP ALUM 3300UF 20% 40V SNAP

CAP ALUM 3300UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215667332E3-ND 22M6825 MAL215667332E3
Product Name Aluminum Electrolytic Capacitors 3300 40V 22X30Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details