Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215666562E3

Description
5600µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 74mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
5600µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 74mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215666562E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215666562E3-ND
Aluminum Electrolytic Capacitors MAL215666562E3-ND
5600µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 74mOhm @ 100Hz 5000 Hrs @ 85°C

5600µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 74mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
5600 25V 25X25Mm 85 5000H Vishay - 22M6823 - Newark, An Avnet Company
Chicago, IL, United States
5600 25V 25X25Mm 85 5000H Vishay
22M6823
5600 25V 25X25Mm 85 5000H Vishay 22M6823
5600 25V 25x25mm 85 5000h

5600 25V 25x25mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215666562E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215666562E3
Capacitors - Aluminum Electrolytic Capacitors MAL215666562E3
CAP ALUM 5600UF 20% 25V SNAP

CAP ALUM 5600UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215666562E3-ND 22M6823 MAL215666562E3
Product Name Aluminum Electrolytic Capacitors 5600 25V 25X25Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details