Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215657272E3

Description
2700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 97mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 97mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215657272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215657272E3-ND
Aluminum Electrolytic Capacitors MAL215657272E3-ND
2700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 97mOhm @ 100Hz 5000 Hrs @ 85°C

2700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 97mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
2700 40V 22X25Mm 85 5000H Vishay - 22M6794 - Newark, An Avnet Company
Chicago, IL, United States
2700 40V 22X25Mm 85 5000H Vishay
22M6794
2700 40V 22X25Mm 85 5000H Vishay 22M6794
2700 40V 22x25mm 85 5000h

2700 40V 22x25mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215657272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215657272E3
Capacitors - Aluminum Electrolytic Capacitors MAL215657272E3
CAP ALUM 2700UF 20% 40V SNAP

CAP ALUM 2700UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215657272E3-ND 22M6794 MAL215657272E3
Product Name Aluminum Electrolytic Capacitors 2700 40V 22X25Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details