Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215639222E3

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215639222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215639222E3-ND
Aluminum Electrolytic Capacitors MAL215639222E3-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm @ 100Hz 5000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215639222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215639222E3
Capacitors - Aluminum Electrolytic Capacitors MAL215639222E3
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site
2200 100V 30X30Mm 85 5000H Vishay - 22M6777 - Newark, An Avnet Company
Chicago, IL, United States
2200 100V 30X30Mm 85 5000H Vishay
22M6777
2200 100V 30X30Mm 85 5000H Vishay 22M6777
2200 100V 30x30mm 85 5000h

2200 100V 30x30mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215639222E3-ND MAL215639222E3 22M6777
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200 100V 30X30Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers