Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215629122E3

Description
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 282mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 282mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215629122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215629122E3-ND
Aluminum Electrolytic Capacitors MAL215629122E3-ND
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 282mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 282mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1200 100V 22X35Mm 85 5000H Vishay - 22M6764 - Newark, An Avnet Company
Chicago, IL, United States
1200 100V 22X35Mm 85 5000H Vishay
22M6764
1200 100V 22X35Mm 85 5000H Vishay 22M6764
1200 100V 22x35mm 85 5000h

1200 100V 22x35mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215629122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215629122E3
Capacitors - Aluminum Electrolytic Capacitors MAL215629122E3
CAP ALUM 1200UF 20% 100V SNAP

CAP ALUM 1200UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215629122E3-ND 22M6764 MAL215629122E3
Product Name Aluminum Electrolytic Capacitors 1200 100V 22X35Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730255 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details