Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215628272E3

Description
2700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 86mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 86mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215628272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215628272E3-ND
Aluminum Electrolytic Capacitors MAL215628272E3-ND
2700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 86mOhm @ 100Hz 5000 Hrs @ 85°C

2700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 86mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215628272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215628272E3
Capacitors - Aluminum Electrolytic Capacitors MAL215628272E3
CAP ALUM 2700UF 20% 63V SNAP

CAP ALUM 2700UF 20% 63V SNAP

Supplier's Site
2700 63V 25X30Mm 85 5000H Vishay - 22M6759 - Newark, An Avnet Company
Chicago, IL, United States
2700 63V 25X30Mm 85 5000H Vishay
22M6759
2700 63V 25X30Mm 85 5000H Vishay 22M6759
2700 63V 25x30mm 85 5000h

2700 63V 25x30mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215628272E3-ND MAL215628272E3 22M6759
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2700 63V 25X30Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details