Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215627223E3

Description
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215627223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215627223E3-ND
Aluminum Electrolytic Capacitors MAL215627223E3-ND
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 5000 Hrs @ 85°C

22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215627223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215627223E3
Capacitors - Aluminum Electrolytic Capacitors MAL215627223E3
CAP ALUM 22000UF 20% 40V SNAP

CAP ALUM 22000UF 20% 40V SNAP

Supplier's Site
22000 40V 35X50Mm 85 5000H Vishay - 22M6755 - Newark, An Avnet Company
Chicago, IL, United States
22000 40V 35X50Mm 85 5000H Vishay
22M6755
22000 40V 35X50Mm 85 5000H Vishay 22M6755
22000 40V 35x50mm 85 5000h

22000 40V 35x50mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215627223E3-ND MAL215627223E3 22M6755
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 22000 40V 35X50Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details