Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215626273E3

Description
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215626273E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215626273E3-ND
Aluminum Electrolytic Capacitors MAL215626273E3-ND
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 5000 Hrs @ 85°C

27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
27000 25V 35X40Mm 85 5000H Vishay - 22M6753 - Newark, An Avnet Company
Chicago, IL, United States
27000 25V 35X40Mm 85 5000H Vishay
22M6753
27000 25V 35X40Mm 85 5000H Vishay 22M6753
27000 25V 35x40mm 85 5000h

27000 25V 35x40mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215626273E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215626273E3
Capacitors - Aluminum Electrolytic Capacitors MAL215626273E3
CAP ALUM 27000UF 20% 25V SNAP

CAP ALUM 27000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215626273E3-ND 22M6753 MAL215626273E3
Product Name Aluminum Electrolytic Capacitors 27000 25V 35X40Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713255 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details