Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215619332E3

Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 123mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 123mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215619332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215619332E3-ND
Aluminum Electrolytic Capacitors MAL215619332E3-ND
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 123mOhm @ 100Hz 5000 Hrs @ 85°C

3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 123mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Cap, 3300Uf, 100V, Snap-In Rohs Compliant Vishay - 85AJ3345 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Cap, 3300Uf, 100V, Snap-In Rohs Compliant Vishay
85AJ3345
Electrolytic Cap, 3300Uf, 100V, Snap-In Rohs Compliant Vishay 85AJ3345
ELECTROLYTIC CAP, 3300UF, 100V, SNAP-IN ROHS COMPLIANT: YES

ELECTROLYTIC CAP, 3300UF, 100V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215619332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215619332E3
Capacitors - Aluminum Electrolytic Capacitors MAL215619332E3
CAP ALUM 3300UF 20% 100V SNAP

CAP ALUM 3300UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215619332E3-ND 85AJ3345 MAL215619332E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Cap, 3300Uf, 100V, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details