Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215618682E3

Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215618682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215618682E3-ND
Aluminum Electrolytic Capacitors MAL215618682E3-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 85°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215618682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215618682E3
Capacitors - Aluminum Electrolytic Capacitors MAL215618682E3
CAP ALUM 6800UF 20% 63V SNAP

CAP ALUM 6800UF 20% 63V SNAP

Supplier's Site
Electrolytic Cap, 6800Uf, 63V, Snap-In Rohs Compliant Vishay - 85AJ3344 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Cap, 6800Uf, 63V, Snap-In Rohs Compliant Vishay
85AJ3344
Electrolytic Cap, 6800Uf, 63V, Snap-In Rohs Compliant Vishay 85AJ3344
ELECTROLYTIC CAP, 6800UF, 63V, SNAP-IN ROHS COMPLIANT: YES

ELECTROLYTIC CAP, 6800UF, 63V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
6800 63V 30X40Mm 85 5000H Vishay - 22M6735 - Newark, An Avnet Company
Chicago, IL, United States
6800 63V 30X40Mm 85 5000H Vishay
22M6735
6800 63V 30X40Mm 85 5000H Vishay 22M6735
6800 63V 30x40mm 85 5000h

6800 63V 30x40mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL215618682E3-ND MAL215618682E3 85AJ3344 22M6735
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Cap, 6800Uf, 63V, Snap-In Rohs Compliant Vishay 6800 63V 30X40Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers