Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215616183E3

Description
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215616183E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215616183E3-ND
Aluminum Electrolytic Capacitors MAL215616183E3-ND
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 5000 Hrs @ 85°C

18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
18000 25V 30X40Mm 85 5000H Vishay - 22M6721 - Newark, An Avnet Company
Chicago, IL, United States
18000 25V 30X40Mm 85 5000H Vishay
22M6721
18000 25V 30X40Mm 85 5000H Vishay 22M6721
18000 25V 30x40mm 85 5000h

18000 25V 30x40mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215616183E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215616183E3
Capacitors - Aluminum Electrolytic Capacitors MAL215616183E3
CAP ALUM 18000UF 20% 25V SNAP

CAP ALUM 18000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215616183E3-ND 22M6721 MAL215616183E3
Product Name Aluminum Electrolytic Capacitors 18000 25V 30X40Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details