Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215611123E3

Description
12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215611123E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215611123E3-ND
Aluminum Electrolytic Capacitors MAL215611123E3-ND
12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 5000 Hrs @ 85°C

12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
12000 50V 30X50Mm 85 5000H Vishay - 22M6711 - Newark, An Avnet Company
Chicago, IL, United States
12000 50V 30X50Mm 85 5000H Vishay
22M6711
12000 50V 30X50Mm 85 5000H Vishay 22M6711
12000 50V 30x50mm 85 5000h

12000 50V 30x50mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215611123E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215611123E3
Capacitors - Aluminum Electrolytic Capacitors MAL215611123E3
CAP ALUM 12000UF 20% 50V SNAP

CAP ALUM 12000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215611123E3-ND 22M6711 MAL215611123E3
Product Name Aluminum Electrolytic Capacitors 12000 50V 30X50Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details