Vishay Precision Group Aluminium Capacitors MAL215376101E3

Description
153CRV SMD Aluminum Cap 100uF 25V 105deg
Request a Quote Datasheet
Description
153CRV SMD Aluminum Cap 100uF 25V 105deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 132407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
132407
Aluminium Capacitors 132407
153CRV SMD Aluminum Cap 100uF 25V 105deg

153CRV SMD Aluminum Cap 100uF 25V 105deg

Supplier's Site
Aluminium Capacitors - 132407P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
132407P
Aluminium Capacitors 132407P
153CRV SMD Aluminum Cap 100uF 25V 105deg

153CRV SMD Aluminum Cap 100uF 25V 105deg

Supplier's Site
Aluminum Capacitors - MAL215376101E3 - 925144-MAL215376101E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215376101E3
925144-MAL215376101E3
Aluminum Capacitors - MAL215376101E3 925144-MAL215376101E3
Manufacturer: Vishay Win Source Part Number: 925144-MAL215376101E 3 Series: 153 CRV Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8532.22.0020 Other Part Number: BC5169TR, BC5169DKR, BC5169, MAL215376101E3-ND, BC5169CT, BC5169-ND

Manufacturer: Vishay
Win Source Part Number: 925144-MAL215376101E3
Series: 153 CRV
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.22.0020
Other Part Number: BC5169TR, BC5169DKR, BC5169, MAL215376101E3-ND, BC5169CT, BC5169-ND

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 25V 180mA Capacitor
58-MAL215376101E3
SMD 100uF 25V 180mA Capacitor 58-MAL215376101E3
100uF 25V Al Electrolytic Cap, 500mR ESR, 180mA Ripple, SMD Product overview: MAL215376101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215376101E3 can be used for catalog matching and distributor lookup.

100uF 25V Al Electrolytic Cap, 500mR ESR, 180mA Ripple, SMD Product overview: MAL215376101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215376101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - BC5169DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5169DKR-ND
Aluminum Electrolytic Capacitors BC5169DKR-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5169CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5169CT-ND
Aluminum Electrolytic Capacitors BC5169CT-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5169TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5169TR-ND
Aluminum Electrolytic Capacitors BC5169TR-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Vishay - 94M5889 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Vishay
94M5889
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Vishay 94M5889
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV SeriesRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 25V, Radial Can-Smd, Full Reel; Capacitor Case / Package Vishay - 22M6700 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 25V, Radial Can-Smd, Full Reel; Capacitor Case / Package Vishay
22M6700
Aluminum Electrolytic Capacitor, 100Uf, 25V, Radial Can-Smd, Full Reel; Capacitor Case / Package Vishay 22M6700
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, RADIAL CAN-SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, RADIAL CAN-SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 25 V, Radial Can Smd, 8 Mm, 0.5 Ohm Rohs Compliant Vishay - 98K7060 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 25 V, Radial Can Smd, 8 Mm, 0.5 Ohm Rohs Compliant Vishay
98K7060
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 25 V, Radial Can Smd, 8 Mm, 0.5 Ohm Rohs Compliant Vishay 98K7060
SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 25 V, Radial Can - SMD, 8 mm, 0.5 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 25 V, Radial Can - SMD, 8 mm, 0.5 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 100Uf, 25V, Radial Can; Ae Capacitor Case Vishay - 82AC2937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 25V, Radial Can; Ae Capacitor Case Vishay
82AC2937
Cap, Alu Elec, 100Uf, 25V, Radial Can; Ae Capacitor Case Vishay 82AC2937
CAP, ALU ELEC, 100UF, 25V, RADIAL CAN; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.5ohm; Product Range:153 CRV Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 25V, RADIAL CAN; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.5ohm; Product Range:153 CRV Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215376101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215376101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215376101E3
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 132407 132407P 925144-MAL215376101E3 58-MAL215376101E3 BC5169DKR-ND BC5169CT-ND 94M5889 22M6700 98K7060 82AC2937 MAL215376101E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - MAL215376101E3 SMD 100uF 25V 180mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Vishay Aluminum Electrolytic Capacitor, 100Uf, 25V, Radial Can-Smd, Full Reel; Capacitor Case / Package Vishay Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 25 V, Radial Can Smd, 8 Mm, 0.5 Ohm Rohs Compliant Vishay Cap, Alu Elec, 100Uf, 25V, Radial Can; Ae Capacitor Case Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details