Vishay MAL215375229E3 Capacitor
Vishay MAL215375229E3 Capacitor
Vishay MAL215375229E3 Capacitor
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 22 F, 16 V, Radial Can - SMD, 5 mm, 4 ohm RoHS Compliant: Yes
CAP ALUM 22UF 20% 16V SMD
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800402 | 56-MAL215375229E3CT-ND | 56-MAL215375229E3DKR-ND | 85R5529 | MAL215375229E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 22 F, 16 V, Radial Can Smd, 5 Mm, 4 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |