Vishay Precision Group Aluminum Electrolytic Capacitors MAL215375109E3

Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215375109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215375109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215375109E3CT-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215375109E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215375109E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215375109E3DKR-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215375109E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215375109E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215375109E3TR-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL215375109E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215375109E3
Aluminum Electrolytic Capacitors MAL215375109E3
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
MAL215375109E3
Capacitors >> Aluminum Electrolytic Capacitors - SMD MAL215375109E3
10uF 16V 16mA@100Hz 8Ω@100kHz ±20% SMD,D4xL5.3mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 16mA@100Hz 8Ω@100kHz ±20% SMD,D4xL5.3mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215375109E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215375109E3
Capacitors - Aluminum Electrolytic Capacitors MAL215375109E3
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Capacitor Case / Package Vishay - 94M5887 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Capacitor Case / Package Vishay
94M5887
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Capacitor Case / Package Vishay 94M5887
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:8ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:8ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6694 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6694
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6694
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:8ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:8ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay - 69AH0850 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay
69AH0850
Cap, 10Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay 69AH0850
CAP, 10UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 10UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215375109E3CT-ND 56-MAL215375109E3DKR-ND MAL215375109E3 MAL215375109E3 MAL215375109E3 94M5887 69AH0850
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Capacitor Case / Package Vishay Cap, 10Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details