The SMD Aluminium Electrolytic Capacitor, 153 CRV Series, has a rated capacitance of 100 µF and a voltage rating of 6.3 V. It features a polarized aluminum electrolytic design with a non-solid electrolyte, ensuring self-healing properties. This capacitor is suitable for surface mount technology (SMD) applications and is compliant with RoHS regulations. It is designed for high-temperature endurance, with a useful life of 2000 to 3000 hours at 105 °C, depending on the case size. The capacitor is supplied in blister tape on a reel, facilitating automatic placement on printed circuit boards. It is applicable in various fields, including telecommunications, automotive, and general industrial applications, for tasks such as coupling, decoupling, smoothing, filtering, and buffering. The capacitor's dimensions range from 4.0 x 4.0 x 5.3 mm to 10 x 10 x 14 mm, making it compact and space-efficient for various designs.
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2Ohm @ 100kHz 2000 Hrs @ 105°C
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2Ohm @ 100kHz 2000 Hrs @ 105°C
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2Ohm @ 100kHz 2000 Hrs @ 105°C
Aluminium Capacitors SMD 6.3V 100uF 20%
Aluminium Capacitors SMD 6.3V 100uF 20%
Vishay MAL215373101E3 Capacitor
CAP ALUM 100UF 20% 6.3V SMD
CAPACITOR ALUM ELEC, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:100µF; Voltage(DC):6.3V; ESR:2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CRV SeriesRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:2ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV SeriesRoHS Compliant: Yes
CAP, ALU ELEC, 100UF, 6.3V, RADIAL CAN; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:2ohm; Product Range:153 CRV Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 6.3 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215373101E3DKR-ND | 56-MAL215373101E3TR-ND | 2806780P | 2806780 | MAL215373101E3 | 22M6681 | 82AC2936 | 98K7056 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay | Cap, Alu Elec, 100Uf, 6.3V, Radial Can; Ae Capacitor Case Vishay | Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 6.3 V, Radial Can Smd, 6.3 Mm Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |