Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215371479E3

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC5168CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5168CT-ND
Aluminum Electrolytic Capacitors BC5168CT-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5168TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5168TR-ND
Aluminum Electrolytic Capacitors BC5168TR-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5168DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5168DKR-ND
Aluminum Electrolytic Capacitors BC5168DKR-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215371479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215371479E3
Capacitors - Aluminum Electrolytic Capacitors MAL215371479E3
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site
Capacitor Alum Elec, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay - 94M5884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay
94M5884
Capacitor Alum Elec, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay 94M5884
CAPACITOR ALUM ELEC, 47UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CRV Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CRV Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 47 F, 50 V, Radial Can Smd, 8 Mm, 0.5 Ohm Rohs Compliant Vishay - 98K7055 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 47 F, 50 V, Radial Can Smd, 8 Mm, 0.5 Ohm Rohs Compliant Vishay
98K7055
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 47 F, 50 V, Radial Can Smd, 8 Mm, 0.5 Ohm Rohs Compliant Vishay 98K7055
SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 47 F, 50 V, Radial Can - SMD, 8 mm, 0.5 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 47 F, 50 V, Radial Can - SMD, 8 mm, 0.5 ohm RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 47Uf, 50V, Radial Can; Ae Capacitor Case Vishay - 82AC2935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 50V, Radial Can; Ae Capacitor Case Vishay
82AC2935
Cap, Alu Elec, 47Uf, 50V, Radial Can; Ae Capacitor Case Vishay 82AC2935
CAP, ALU ELEC, 47UF, 50V, RADIAL CAN; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:0.5ohm; Product Range:153 CRV Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 50V, RADIAL CAN; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:0.5ohm; Product Range:153 CRV Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5168CT-ND BC5168DKR-ND MAL215371479E3 94M5884 98K7055 82AC2935
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 47 F, 50 V, Radial Can Smd, 8 Mm, 0.5 Ohm Rohs Compliant Vishay Cap, Alu Elec, 47Uf, 50V, Radial Can; Ae Capacitor Case Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers