Vishay Precision Group Aluminium Capacitors MAL215371478E3

Description
Aluminium Capacitors SMD 50V 4.7uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 50V 4.7uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800393
Aluminium Capacitors 2800393
Aluminium Capacitors SMD 50V 4.7uF 20%

Aluminium Capacitors SMD 50V 4.7uF 20%

Supplier's Site
Aluminium Capacitors - 2800394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800394P
Aluminium Capacitors 2800394P
Aluminium Capacitors SMD 50V 4.7uF 20%

Aluminium Capacitors SMD 50V 4.7uF 20%

Supplier's Site
Aluminium Capacitors - 2800394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800394
Aluminium Capacitors 2800394
Vishay MAL215371478E3 Capacitor

Vishay MAL215371478E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215371478E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215371478E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215371478E3CT-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 100kHz 2000 Hrs @ 105°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215371478E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215371478E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215371478E3TR-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 100kHz 2000 Hrs @ 105°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215371478E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215371478E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215371478E3DKR-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 100kHz 2000 Hrs @ 105°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215371478E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215371478E3
Capacitors - Aluminum Electrolytic Capacitors MAL215371478E3
CAP ALUM 4.7UF 20% 50V SMD

CAP ALUM 4.7UF 20% 50V SMD

Supplier's Site
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6679 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6679
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6679
CAPACITOR ALUM ELEC, 4.7UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4.7UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay - 94M5883 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay
94M5883
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay 94M5883
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 4.7 F, 50 V, Radial Can Smd, 5 Mm, 6 Ohm Rohs Compliant Vishay - 98K7054 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 4.7 F, 50 V, Radial Can Smd, 5 Mm, 6 Ohm Rohs Compliant Vishay
98K7054
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 4.7 F, 50 V, Radial Can Smd, 5 Mm, 6 Ohm Rohs Compliant Vishay 98K7054
SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 4.7 F, 50 V, Radial Can - SMD, 5 mm, 6 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 4.7 F, 50 V, Radial Can - SMD, 5 mm, 6 ohm RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay - 66AH6502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay
66AH6502
Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay 66AH6502
CAP, 4.7UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800393 2800394 56-MAL215371478E3CT-ND 56-MAL215371478E3DKR-ND MAL215371478E3 22M6679 98K7054 66AH6502
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 4.7 F, 50 V, Radial Can Smd, 5 Mm, 6 Ohm Rohs Compliant Vishay Cap, 4.7Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers