Aluminium Capacitors SMD 50V 22uF 20%
Aluminium Capacitors SMD 50V 22uF 20%
Vishay MAL215371229E3 Capacitor
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C
CAP ALUM 22UF 20% 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:1.2ohm; Product Range:153 CLV Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800387 | 2800388 | 56-MAL215371229E3TR-ND | 56-MAL215371229E3DKR-ND | MAL215371229E3 | 22M6675 | 85R5513 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay | Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |