Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215371101E3

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC5167TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5167TR-ND
Aluminum Electrolytic Capacitors BC5167TR-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5167CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5167CT-ND
Aluminum Electrolytic Capacitors BC5167CT-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - MAL215371101E3 - 785088-MAL215371101E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215371101E3
785088-MAL215371101E3
Aluminum Capacitors - MAL215371101E3 785088-MAL215371101E3
Manufacturer: Vishay BC Components Win Source Part Number: 785088-MAL215371101E 3 Series: 153 CRV Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 300 mOhm @ 100kHz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.409" L x 0.409" W (10.40mm x 10.40mm) Family Name: 153 CRV Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 320mA @ 100Hz Height - Seated (Maximum): 0.413" (10.50mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RVJ-50V101MH10-R; UUA1H101MNL1GS; UWS1H101MCL1GS; 50SGV100M10X10.5; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 785088-MAL215371101E3
Series: 153 CRV
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 300 mOhm @ 100kHz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Family Name: 153 CRV
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 320mA @ 100Hz
Height - Seated (Maximum): 0.413" (10.50mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): RVJ-50V101MH10-R; UUA1H101MNL1GS; UWS1H101MCL1GS; 50SGV100M10X10.5;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 50V 0.3 Ohm Capacitor
58-MAL215371101E3
SMD 100uF 50V 0.3 Ohm Capacitor 58-MAL215371101E3
Cap Aluminum Lytic 100uF 50V 20% (10 X 10mm) SMD 0.3 Ohm 320mA 3000h 105°C T/R Product overview: MAL215371101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 0.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215371101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 50V 20% (10 X 10mm) SMD 0.3 Ohm 320mA 3000h 105°C T/R Product overview: MAL215371101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 0.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215371101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
VISHAY MAL215371101E3 SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 50 V, Radial Can - SMD, 10 mm - 886-MAL215371101E3 - Utmel Electronic Limited
Hong Kong, China
VISHAY MAL215371101E3 SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 50 V, Radial Can - SMD, 10 mm
886-MAL215371101E3
VISHAY MAL215371101E3 SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 50 V, Radial Can - SMD, 10 mm 886-MAL215371101E3
VISHAY MAL215371101E3 SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 50 V, Radial Can - SMD, 10 mm

VISHAY MAL215371101E3 SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 50 V, Radial Can - SMD, 10 mm

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay - 94M5879 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay
94M5879
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay 94M5879
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6671 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6671
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6671
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 50 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay - 98K7051 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 50 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay
98K7051
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 50 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay 98K7051
SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 50 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 50 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 100Uf, 50V, Radial Can; Ae Capacitor Case Vishay - 82AC2933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 50V, Radial Can; Ae Capacitor Case Vishay
82AC2933
Cap, Alu Elec, 100Uf, 50V, Radial Can; Ae Capacitor Case Vishay 82AC2933
CAP, ALU ELEC, 100UF, 50V, RADIAL CAN; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:0.3ohm; Product Range:153 CRV Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 50V, RADIAL CAN; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:0.3ohm; Product Range:153 CRV Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215371101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215371101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215371101E3
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215371101E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215371101E3
Aluminum Electrolytic Capacitors MAL215371101E3
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5167TR-ND 785088-MAL215371101E3 58-MAL215371101E3 886-MAL215371101E3 94M5879 22M6671 98K7051 82AC2933 MAL215371101E3 MAL215371101E3
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - MAL215371101E3 SMD 100uF 50V 0.3 Ohm Capacitor VISHAY MAL215371101E3 SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 100 F, 50 V, Radial Can - SMD, 10 mm Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 100 F, 50 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay Cap, Alu Elec, 100Uf, 50V, Radial Can; Ae Capacitor Case Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details