Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215370478E3

Description
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215370478E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370478E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215370478E3DKR-ND
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215370478E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370478E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215370478E3TR-ND
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215370478E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370478E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215370478E3CT-ND
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215370478E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215370478E3
Capacitors - Aluminum Electrolytic Capacitors MAL215370478E3
CAP ALUM 4.7UF 20% 35V SMD

CAP ALUM 4.7UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Vishay - 98K7050 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Vishay
98K7050
Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Vishay 98K7050
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:8ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CLV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:8ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CLV Series RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay - 76AH5776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay
76AH5776
Cap, 4.7Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay 76AH5776
CAP, 4.7UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215370478E3DKR-ND 56-MAL215370478E3TR-ND MAL215370478E3 98K7050 76AH5776
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Vishay Cap, 4.7Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details