Vishay Precision Group Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay MAL215361109E3

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:10µF; Voltage(DC):50V; ESR:3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CLV Series RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:10µF; Voltage(DC):50V; ESR:3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CLV Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay - 18C4748 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay
18C4748
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay 18C4748
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:10µF; Voltage(DC):50V; ESR:3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CLV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:10µF; Voltage(DC):50V; ESR:3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CLV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18C4748
Product Name Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers