Vishay Intertechnology, Inc. Aluminium Capacitors MAL215299702E3

Description
Capacitor ALU SMD 4.7uF 450V 105°C 3000h
Request a Quote Datasheet
Description
Capacitor ALU SMD 4.7uF 450V 105°C 3000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1967756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967756
Aluminium Capacitors 1967756
Capacitor ALU SMD 4.7uF 450V 105°C 3000h

Capacitor ALU SMD 4.7uF 450V 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1967756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967756P
Aluminium Capacitors 1967756P
Capacitor ALU SMD 4.7uF 450V 105°C 3000h

Capacitor ALU SMD 4.7uF 450V 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1967755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967755
Aluminium Capacitors 1967755
Capacitor ALU SMD 4.7uF 450V 105°C 3000h

Capacitor ALU SMD 4.7uF 450V 105°C 3000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215299702E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299702E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299702E3TR-ND
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299702E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299702E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215299702E3DKR-ND
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299702E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299702E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215299702E3CT-ND
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215299702E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299702E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299702E3
CAP ALUM 4.7UF 20% 450V SMD

CAP ALUM 4.7UF 20% 450V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215299702E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215299702E3
Aluminum Electrolytic Capacitors MAL215299702E3
CAP ALUM 4.7UF 20% 450V SMD

CAP ALUM 4.7UF 20% 450V SMD

Supplier's Site Datasheet
Cap, 4.7Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1905
Cap, 4.7Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1905
CAP, 4.7UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 4.7UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1906
Cap, 4.7Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1906
CAP, 4.7UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 4.7UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1967756 1967756P 1967755 56-MAL215299702E3TR-ND 56-MAL215299702E3DKR-ND MAL215299702E3 MAL215299702E3 40AH1905
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 4.7Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive Automotive; Automotive
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details