2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
Capacitor ALU SMD 2.2uF 450V 105°C 3000h
Capacitor ALU SMD 2.2uF 450V 105°C 3000h
Capacitor ALU SMD 2.2uF 450V 105°C 3000h
CAP, 2.2UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:10mm RoHS Compliant: Yes
CAP, 2.2UF, 450V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP, 2.2UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 450V SMD
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215299701E3TR-ND | 56-MAL215299701E3DKR-ND | 1967754 | 1967754P | 1967753 | 40AH1904 | 64AH3930 | MAL215299701E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 2.2Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay | Cap, 2.2Uf, 450V, Alu Elec, Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |