Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215299606E3

Description
22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215299606E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299606E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299606E3TR-ND
22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299606E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299606E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215299606E3CT-ND
22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215299606E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299606E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299606E3
CAP ALUM 22UF 20% 400V SMD

CAP ALUM 22UF 20% 400V SMD

Supplier's Site
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1897
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1897
CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1898
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1898
CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL215299606E3TR-ND MAL215299606E3 40AH1897
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details