Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215299602E3

Description
3.9µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
Request a Quote Datasheet
Description
3.9µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215299602E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299602E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299602E3TR-ND
3.9µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

3.9µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299602E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299602E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215299602E3DKR-ND
3.9µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

3.9µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299602E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299602E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215299602E3CT-ND
3.9µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

3.9µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 1967738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967738
Aluminium Capacitors 1967738
Vishay MAL215299602E3 Capacitor

Vishay MAL215299602E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1967738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967738P
Aluminium Capacitors 1967738P
Vishay MAL215299602E3 Capacitor

Vishay MAL215299602E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1967737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967737
Aluminium Capacitors 1967737
Vishay MAL215299602E3 Capacitor

Vishay MAL215299602E3 Capacitor

Supplier's Site
Cap, 3.9Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1890
Cap, 3.9Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1890
CAP, 3.9UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.9µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 3.9UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.9µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.9Uf, 400V, Alu Elec, Smd Rohs Compliant Vishay - 64AH3923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Uf, 400V, Alu Elec, Smd Rohs Compliant Vishay
64AH3923
Cap, 3.9Uf, 400V, Alu Elec, Smd Rohs Compliant Vishay 64AH3923
CAP, 3.9UF, 400V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 3.9UF, 400V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215299602E3TR-ND 56-MAL215299602E3DKR-ND 1967738 1967738P 1967737 40AH1890 64AH3923
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 3.9Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay Cap, 3.9Uf, 400V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details